API Delevan, Inc. Fixed Inductors 511-34H

Description
3.6µH Unshielded Molded Inductor 325mA 2.15Ohm Max Axial
Request a Quote Datasheet
Description
3.6µH Unshielded Molded Inductor 325mA 2.15Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 511-34H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
511-34H-ND
Fixed Inductors 511-34H-ND
3.6µH Unshielded Molded Inductor 325mA 2.15Ohm Max Axial

3.6µH Unshielded Molded Inductor 325mA 2.15Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 511-34H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Power Inductors - 1625813-6 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 6800 microH
View Details
Common Mode Chokes - 486-DKFP-F201-04D3-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details