2µH Unshielded Wirewound Inductor 250mA 1.45Ohm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 478-506WLC2R0KG250B-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Through Hole |
| Core Material | Powdered Iron; Drum Core, Wirewound |
| Configuration | Fixed |