API Delevan, Inc. Fixed Inductors 5022R-624F

Description
620µH Unshielded Inductor 119mA 25.9Ohm Max Nonstandard
Request a Quote Datasheet
Description
620µH Unshielded Inductor 119mA 25.9Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022R-624F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022R-624F-ND
Fixed Inductors 5022R-624F-ND
620µH Unshielded Inductor 119mA 25.9Ohm Max Nonstandard

620µH Unshielded Inductor 119mA 25.9Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022R-624F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176787-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 82 microH
View Details
Surface Mount Inductors - 1620237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
0402AF Ferrite Chip Inductors - 0402AF-360 0402AF-360XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details