API Delevan, Inc. Fixed Inductors 511-40J

Description
6.2µH Unshielded Molded Inductor 455mA 470mOhm Max Axial
Request a Quote Datasheet
Description
6.2µH Unshielded Molded Inductor 455mA 470mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 511-40J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
511-40J-ND
Fixed Inductors 511-40J-ND
6.2µH Unshielded Molded Inductor 455mA 470mOhm Max Axial

6.2µH Unshielded Molded Inductor 455mA 470mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 511-40J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5773-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-3X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 50 milliamps
DCR 500 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details