API Delevan, Inc. Fixed Inductors 511-22F

Description
1.1µH Unshielded Molded Inductor 730mA 420mOhm Max Axial
Request a Quote Datasheet
Description
1.1µH Unshielded Molded Inductor 730mA 420mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 511-22F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
511-22F-ND
Fixed Inductors 511-22F-ND
1.1µH Unshielded Molded Inductor 730mA 420mOhm Max Axial

1.1µH Unshielded Molded Inductor 730mA 420mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 511-22F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 50
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details