Common mode choke THT 1.00mH 3.3A
Common Mode Chokes Dual 1000uH 3.3A 0.038Ohm DCR Thru-Hole Tray Product overview: 51105C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1000uH, 3.3A, 0.038Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 1000uH, 3.3A, 0.038Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-51105C can be used for catalog matching and distributor lookup.
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 847669-51105C
Series: 5100
Features: Line Common Mode Choke DCR
Package: Tray
Family Name: 51
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
2 Line Common Mode Choke Through Hole 3.3A DCR 38mOhm
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7157103 | 839-51105C | 847669-51105C | 811-1253-ND |
| Product Name | Leaded Inductors | Dual 1000uH 3.3A 0.038Ohm Inductor and Choke | Common Mode Chokes - 51105C | Common Mode Chokes |
| Application | Common Mode Choke | RF Choke | Common Mode Choke; RF Choke | |
| Inductance Range | 1000 microH | |||
| Lead Style | Radial; Radial | |||
| Standards and Certifications | RoHS | RoHS | ||
| Mounting Option | Through Hole | Through Hole |