API Delevan, Inc. Fixed Inductors 5022R-911G

Description
910nH Unshielded Inductor 1.24A 240mOhm Max Nonstandard
Request a Quote Datasheet
Description
910nH Unshielded Inductor 1.24A 240mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022R-911G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022R-911G-ND
Fixed Inductors 5022R-911G-ND
910nH Unshielded Inductor 1.24A 240mOhm Max Nonstandard

910nH Unshielded Inductor 1.24A 240mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022R-911G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0025 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Leaded Inductors - 1678360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 70
View Details
0201AF (0603) Ferrite Chip Inductors - 0201AF-201 0201AF-201XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details