Common Mode Chokes Dual 4700uH 100kHz 0.4A 0.7Ohm DCR SMD T/R Product overview: 50475C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 4700uH, 100kHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 4700uH, 100kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-50475C can be used for catalog matching and distributor lookup.
Murata Power Solutions 50475C
Murata Power Solutions 50475C
Murata Power Solutions 50475C
4.7mH @ 100kHz 2 Line Common Mode Choke Surface Mount 400mA DCR 700mOhm
4.7mH @ 100kHz 2 Line Common Mode Choke Surface Mount 400mA DCR 700mOhm
4.7mH @ 100kHz 2 Line Common Mode Choke Surface Mount 400mA DCR 700mOhm
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-50475C | 7157099 | 7157099P | 811-1186-6-ND |
| Product Name | Dual SMD 4700uH 100kHz Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Common Mode Chokes |
| Mounting Option | Surface Mount | Surface Mount Technology | ||
| Technology | Power Line | Wirewound | ||
| Packing Method | Tape and Reel | Tape Reel | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Inductance Range | 4700 microH | 4700 microH |