API Delevan, Inc. Fixed Inductors 5022R-394H

Description
390µH Unshielded Inductor 149mA 16.3Ohm Max Nonstandard
Request a Quote Datasheet
Description
390µH Unshielded Inductor 149mA 16.3Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022R-394H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022R-394H-ND
Fixed Inductors 5022R-394H-ND
390µH Unshielded Inductor 149mA 16.3Ohm Max Nonstandard

390µH Unshielded Inductor 149mA 16.3Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022R-394H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2335JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402AF Ferrite Chip Inductors - 0402AF-141 0402AF-141XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Surface Mount Inductors - 1620293 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 60
View Details