API Delevan, Inc. Fixed Inductors 511-40G

Description
6.2µH Unshielded Molded Inductor 455mA 470mOhm Max Axial
Request a Quote Datasheet
Description
6.2µH Unshielded Molded Inductor 455mA 470mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 511-40G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
511-40G-ND
Fixed Inductors 511-40G-ND
6.2µH Unshielded Molded Inductor 455mA 470mOhm Max Axial

6.2µH Unshielded Molded Inductor 455mA 470mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 511-40G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Smoothing Filter Chokes - C-36X - Triad Magnetics
Specs
Inductance Range 500000 microH
Rated DC Current 300 milliamps
DCR 30 ohms
View Details
4 suppliers
Leaded Inductors - 1730053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 150 microH
Lead Style Radial; Radial
View Details