Murata Power Solutions 50474C
Murata Power Solutions 50474C
Murata Power Solutions 50474C
470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700mA DCR 300mOhm
470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700mA DCR 300mOhm
470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700mA DCR 300mOhm
Common Mode Chokes Dual 470uH 100kHz 0.7A 0.3Ohm DCR SMD T/R Product overview: 50474C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 470uH, 100kHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 470uH, 100kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-50474C can be used for catalog matching and distributor lookup.
Win Source Part Number: 991885-50474C
Category: Filters>Common Mode Chokes
Series: 5000
Package: Tape & Reel
Current Rating (Max): 700mA
Standard Package: 1,000
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.183" (4.65mm)
Number of Lines: 2
Inductance @ Frequency: 470 µH @ 100 kHz
DC Resistance (DCR) (Max): 300mOhm
Package / Case: Horizontal, 4 J-Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.366" L x 0.232" W (9.30mm x 5.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Murata Power Solutions Inc.
Other Names: 811-1185-1,811-1185-
Base Product Number: 50
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7157083 | 7157083P | 811-1185-2-ND | 839-50474C | 991885-50474C |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Common Mode Chokes | Dual SMD 470uH 100kHz Inductor and Choke | Filters - Common Mode Chokes |
| Technology | Wirewound | Power Line | |||
| Inductance Range | 470 microH | 470 microH | 470 microH | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DCR | 0.3000 ohms | 0.3000 ohms | 0.3000 ohms |