API Delevan, Inc. Fixed Inductors 511-22J

Description
1.1µH Unshielded Molded Inductor 730mA 420mOhm Max Axial
Request a Quote Datasheet
Description
1.1µH Unshielded Molded Inductor 730mA 420mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 511-22J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
511-22J-ND
Fixed Inductors 511-22J-ND
1.1µH Unshielded Molded Inductor 730mA 420mOhm Max Axial

1.1µH Unshielded Molded Inductor 730mA 420mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 511-22J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 40mH 400mA Inductor and Choke - 839-DFKF-18-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 40000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 237-AX02-306R4-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details