API Delevan, Inc. Fixed Inductors 5022R-683J

Description
68µH Unshielded Inductor 320mA 3.3Ohm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Inductor 320mA 3.3Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022R-683J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022R-683J-ND
Fixed Inductors 5022R-683J-ND
68µH Unshielded Inductor 320mA 3.3Ohm Max Nonstandard

68µH Unshielded Inductor 320mA 3.3Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022R-683J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details