API Delevan, Inc. Fixed Inductors 5022R-431H

Description
430nH Unshielded Inductor 1.825A 110mOhm Max Nonstandard
Request a Quote Datasheet
Description
430nH Unshielded Inductor 1.825A 110mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022R-431H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022R-431H-ND
Fixed Inductors 5022R-431H-ND
430nH Unshielded Inductor 1.825A 110mOhm Max Nonstandard

430nH Unshielded Inductor 1.825A 110mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022R-431H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1623947-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 22 microH
View Details
2 suppliers
Leaded Inductors - 1678221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Lead Style Axial; Axial
View Details
Automotive 0.033uH 250MHz 0.4A Inductor and Choke - 71-0402CS-33NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 5 (+/- %)
View Details