DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 850 900 950 1000 1050 1100 1110 1120 1130 1140 1150 1160 1163 1164 1165 1166 1167 1168 1169 1170 1171 1172 1173 1174 1175 1180 1190 1200 1210 1220 1230 1250 1300 1350 1400 1450 1500 2000 2212
Product Name Notes
"3 (2 + 1 Ground) Position Terminal Lug Strip 0.375"" (9.53mm) Terminal Lug, Single End"
"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"84 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"84 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"86 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
"88 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"88 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
"PC Pin Terminal Connector Through Hole Gold 0.075"" (1.91mm) Dia"
10A,REC,2P3W,SE,600V
15A,REC,2P3W,SE,250V
15A,REC,2P3W,SE,480V ,FC,W/BOX
20A,REC,2P3W,SE,125V
3 (Oval) Pos Transistor, TO-3 Socket Silver Chassis Mount
3 (Oval) Pos Transistor, TO-3 Socket Tin Chassis Mount
3 (Oval) Pos Transistor, TO-3 Socket Tin-Lead Chassis Mount
3 (Round) Pos Transistor, TO-3 Socket Tin-Lead Chassis Mount
4 (Round) Pos Transistor, TO-3 Socket Gold Through Hole
4 (Round) Pos Transistor, TO-3 Socket Tin-Lead Through Hole
Contact Spring Surface Mount
Contact Spring Through Hole

<< Prev Next >>