TE Connectivity Connector Hardware, Mounts, Locks & Retainers 829261-8

Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Tin Dimensions Product Length : 12.7 MM  [.5 INCH ] Thread Length : 7.9 MM  [.311 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A (Male), M3 (Female) Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Tin Dimensions Product Length : 12.7 MM  [.5 INCH ] Thread Length : 7.9 MM  [.311 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A (Male), M3 (Female) Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 829261-8 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
829261-8
Connector Hardware, Mounts, Locks & Retainers 829261-8
Body Features Primary Product Material : Brass Primary Product Plating Material : Tin Dimensions Product Length : 12.7 MM  [.5 INCH ] Thread Length : 7.9 MM  [.311 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A (Male), M3 (Female) Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Brass
  • Primary Product Plating Material : Tin

Dimensions


  • Product Length : 12.7 MM  [.5 INCH ]
  • Thread Length : 7.9 MM  [.311 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC 2A (Male), M3 (Female)

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Jackscrews - A129112-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A129112-ND
D-Sub, D-Shaped Connector Jackscrews A129112-ND
Jackscrew Socket For AMPLIMITE Series HD

Jackscrew Socket For AMPLIMITE Series HD

Buy Now Datasheet
D-Sub Connectors - 829261-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
829261-8
D-Sub Connectors 829261-8
HD FEMALE SCREWLOCK

HD FEMALE SCREWLOCK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
829261-8
D-Sub Connectors 829261-8
D-Sub Connectors

D-Sub Connectors

Buy Now
Connector Accessories Female Screw Locks Individual - 792-829261-8 - Utmel Electronic Limited
Hong Kong, China
Connector Accessories Female Screw Locks Individual
792-829261-8
Connector Accessories Female Screw Locks Individual 792-829261-8
Connector Accessories Female Screw Locks Individual

Connector Accessories Female Screw Locks Individual

Supplier's Site
Hd Female Screwlock Amp - Te Connectivity - 70M8843 - Newark, An Avnet Company
Chicago, IL, United States
Hd Female Screwlock Amp - Te Connectivity
70M8843
Hd Female Screwlock Amp - Te Connectivity 70M8843
HD FEMALE SCREWLOCK

HD FEMALE SCREWLOCK

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 829261-8 A129112-ND 829261-8 792-829261-8 70M8843
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors Connector Accessories Female Screw Locks Individual Hd Female Screwlock Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218441-5 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
D-Shaped Connectors - 1218435-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
D-Sub, D-Shaped Connector Accessories - A125291-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details