Electronic Component
"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
CONN IC DIP SOCKET 28POS GOLD
DIP SOCKET, 28 POSITION, THROUGH HOLE; No. of Contacts:28Contacts;
| Powell Electronics, Inc. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 828-AG11D | A112162-ND | 828-AG11D | 67F1816 |
| Product Name | IC Sockets | Sockets for ICs, Transistors | Dip Socket, 28 Position, Through Hole; No. Of Contacts Amp - Te Connectivity | |
| Mounting | Through Hole |