Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Flange Feature: Housing/Shell (4-40)
Termination: Solder
Shell Material, Finish: Steel, Tin Plated
Contact Finish Thickness: 100μin (2.54μm)
Features: series Field Programmable Gate Array (FPGA) IC 220 1179648 30720
9 Position D-Sub Receptacle, Female Sockets Connector
CONN D-SUB RCPT 9POS PNL MNT IDC
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:8300 Series; Connector Body Material:Metal Body RoHS Compliant: Yes
D Sub Connector, 8300 Series, DE, Receptacle, 9, Metal, IDC / IDT RoHS Compliant: Yes
8300 Series Socket Connectors, Housing Material Glass Filled Polyester, 1 A Current Rating
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MFR09K-ND | 46F4830 | 59M6198 | 70114898 | |
| Product Name | Connectors,Interconnects | D-Sub Connector Assemblies | D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts 3M | D Sub Connector, 8300 Series, De, Receptacle, 9, Metal, Idc / Idt Rohs Compliant 3M | D-Sub Connector; Socket; IDC; 26 and 28AWG; Copper Alloy; Gray; Gold |
| Termination | Solder | IDC / IDT | IDC | ||
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | ||
| Mounting | Panel Mount |