"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
CONN HEADER VERT 14POS 2.54MM
MOD-2 PIN HDR.2X07P ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 829394-7-ND | 829394-7 | 16H7924 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Mod-2 Pin Hdr.2X07P Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 5.0 amps | 5.0 amps |