"Connector Header Through Hole 24 position 0.100"" (2.54mm)"
3X 8P MOD2 STIFTLEI ROHS COMPLIANT: YES
CONN HEADER VERT 24POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 829492-8-ND | 16H7928 | 829492-8 |
| Product Name | Headers, Male Pins | 3X 8P Mod2 Stiftlei Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 5.0 amps | 5.0 amps |