TE Connectivity Connector Hardware, Mounts, Locks & Retainers 829261-6

Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Tin Dimensions Product Length : 12.7 MM  [.5 INCH ] Thread Length : 7.9 MM  [.311 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2B (Female), M3 (Male) Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Tin Dimensions Product Length : 12.7 MM  [.5 INCH ] Thread Length : 7.9 MM  [.311 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2B (Female), M3 (Male) Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 829261-6 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
829261-6
Connector Hardware, Mounts, Locks & Retainers 829261-6
Body Features Primary Product Material : Brass Primary Product Plating Material : Tin Dimensions Product Length : 12.7 MM  [.5 INCH ] Thread Length : 7.9 MM  [.311 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2B (Female), M3 (Male) Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Brass
  • Primary Product Plating Material : Tin

Dimensions


  • Product Length : 12.7 MM  [.5 INCH ]
  • Thread Length : 7.9 MM  [.311 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC 2B (Female), M3 (Male)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2500

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Jackscrews - A130920-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A130920-ND
D-Sub, D-Shaped Connector Jackscrews A130920-ND
Jackscrew Socket For AMPLIMITE Series HD

Jackscrew Socket For AMPLIMITE Series HD

Buy Now Datasheet
D-Sub Connectors - 829261-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
829261-6
D-Sub Connectors 829261-6
HD FEMALE SCREWLOCK

HD FEMALE SCREWLOCK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
829261-6
D-Sub Connectors 829261-6
D-Sub Connectors

D-Sub Connectors

Buy Now
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Accessories - Jackscrews - 829261-6 - 1133925-829261-6 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Accessories - Jackscrews - 829261-6
1133925-829261-6
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Accessories - Jackscrews - 829261-6 1133925-829261-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1133925-829261-6 Accessory Type: Jackscrew Socket For Use With/Related Products: AMPLIMITE Series HD Thread Size: 4-40 Socket, M3 Screw Categories: Connectors, Interconnects Length - Below Head: 0.311" (7.91mm) Length - Threaded Portion Below Head: 0.311" (7.91mm) Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1133925-829261-6
Accessory Type: Jackscrew Socket
For Use With/Related Products: AMPLIMITE Series HD
Thread Size: 4-40 Socket, M3 Screw
Categories: Connectors, Interconnects
Length - Below Head: 0.311" (7.91mm)
Length - Threaded Portion Below Head: 0.311" (7.91mm)
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now
D-Sub, D-Shaped Connector Jackscrews - 829261-6 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
829261-6
D-Sub, D-Shaped Connector Jackscrews 829261-6
CONN D-SUB HD FEMALE SCREW LOCK

CONN D-SUB HD FEMALE SCREW LOCK

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 829261-6 A130920-ND 829261-6 1133925-829261-6 829261-6
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Accessories - Jackscrews - 829261-6 D-Sub, D-Shaped Connector Jackscrews
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Circular, Unreviewed - 010-005837-133 - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
D-Shaped Connectors - 1218434-6 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers