3M D-Sub Connector Assemblies 8309-6003

Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - MFL09K-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
MFL09K-ND
D-Sub Connector Assemblies MFL09K-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 19-8309-6003-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
19-8309-6003-ND
D-Sub Connector Assemblies 19-8309-6003-ND
CONN D-SUB RCPT 9POS PNL MNT IDC

CONN D-SUB RCPT 9POS PNL MNT IDC

Buy Now Datasheet
Connectors I/O - D-Sub & D-Ribbon - 8309-6003 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
8309-6003
Connectors I/O - D-Sub & D-Ribbon 8309-6003
7100087926 UU004869929 9/DSUB/SKT/OP/THDINS /US/30AVG

7100087926 UU004869929 9/DSUB/SKT/OP/THDINS/US/30AVG

Buy Now
CONNECTOR;D SUBMINIATURE;SOCKET VERSION;9 CONTACTS - 70115003 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR;D SUBMINIATURE;SOCKET VERSION;9 CONTACTS
70115003
CONNECTOR;D SUBMINIATURE;SOCKET VERSION;9 CONTACTS 70115003
Improved metal strain relief hooks directly to metal shell Connectors are fully compatible with all 0.50" spaced flat cables with 26 and 28 AWG solid/stranded or 30 Awg solid wire Low profile tin plated metal ensures long term reliability and EMI/ESD reduction Pins and wiping leaf are plated with 30mil gold 9 position, Socket version, open end cover, threaded insert mounting
  • Improved metal strain relief hooks directly to metal shell
  • Connectors are fully compatible with all 0.50" spaced flat cables with 26 and 28 AWG solid/stranded or 30 Awg solid wire
  • Low profile tin plated metal ensures long term reliability and EMI/ESD reduction
  • Pins and wiping leaf are plated with 30mil gold
    9 position, Socket version, open end cover, threaded insert mounting
Supplier's Site
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts 3M - 95F9673 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts 3M
95F9673
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts 3M 95F9673
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:8300 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:8300 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MFL09K-ND 8309-6003 70115003 95F9673
Product Name D-Sub Connector Assemblies Connectors I/O - D-Sub & D-Ribbon CONNECTOR;D SUBMINIATURE;SOCKET VERSION;9 CONTACTS D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts 3M
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
STAMPED PIN D-SubMINIATURE - 17EHD044SAM130 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Straight
Termination PCB Mount
View Details