3M Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 8309-7000

Description
Manufacturer: 3M Win Source Part Number: 1333161-8309-7000 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies Packaging: Bulk Number of Positions: 9 Color: Gray Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: IDC, Ribbon Cable Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 26-28 AWG Contact Material: Copper Alloy Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting: Panel Mount Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Shell Size, Connector Layout: 1 (DE, E) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A HTSUS: 8536.69.4051 Other Part Number: 7100170828,540073680 8,-8309-7000,0540073 6808,83097000,806101 86118,54007368083,UU 009268127,7010348475 ,04054596588745 Base Product Number: 8309 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 1333161-8309-7000 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies Packaging: Bulk Number of Positions: 9 Color: Gray Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: IDC, Ribbon Cable Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 26-28 AWG Contact Material: Copper Alloy Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting: Panel Mount Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Shell Size, Connector Layout: 1 (DE, E) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A HTSUS: 8536.69.4051 Other Part Number: 7100170828,540073680 8,-8309-7000,0540073 6808,83097000,806101 86118,54007368083,UU 009268127,7010348475 ,04054596588745 Base Product Number: 8309 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1333161-8309-7000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1333161-8309-7000
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1333161-8309-7000
Manufacturer: 3M Win Source Part Number: 1333161-8309-7000 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies Packaging: Bulk Number of Positions: 9 Color: Gray Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: IDC, Ribbon Cable Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 26-28 AWG Contact Material: Copper Alloy Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting: Panel Mount Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Shell Size, Connector Layout: 1 (DE, E) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A HTSUS: 8536.69.4051 Other Part Number: 7100170828,540073680 8,-8309-7000,0540073 6808,83097000,806101 86118,54007368083,UU 009268127,7010348475 ,04054596588745 Base Product Number: 8309 RoHS Status: RoHS Compliant

Manufacturer: 3M
Win Source Part Number: 1333161-8309-7000
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies
Packaging: Bulk
Number of Positions: 9
Color: Gray
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: IDC, Ribbon Cable
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Wire Gauge: 26-28 AWG
Contact Material: Copper Alloy
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 100
Mounting: Panel Mount
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Shell Size, Connector Layout: 1 (DE, E)
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
HTSUS: 8536.69.4051
Other Part Number: 7100170828,5400736808,-8309-7000,05400736808,83097000,80610186118,54007368083,UU009268127,7010348475,04054596588745
Base Product Number: 8309
RoHS Status: RoHS Compliant

Buy Now Datasheet
D-Sub Connector Assemblies - 8309-7000-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
8309-7000-ND
D-Sub Connector Assemblies 8309-7000-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 19-8309-7000-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
19-8309-7000-ND
D-Sub Connector Assemblies 19-8309-7000-ND
CONN D-SUB RCPT 9POS PNL MNT IDC

CONN D-SUB RCPT 9POS PNL MNT IDC

Buy Now Datasheet
D-Sub Connector Assemblies - 19-8309-70003M-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
19-8309-70003M-ND
D-Sub Connector Assemblies 19-8309-70003M-ND
CONN D-SUB RCPT 9POS PNL MNT IDC

CONN D-SUB RCPT 9POS PNL MNT IDC

Buy Now Datasheet
80610186118 8309-7000=9/dsub/skt/cl/30Avg/100Pak Rohs Compliant 3M - 92F407 - Newark, An Avnet Company
Chicago, IL, United States
80610186118 8309-7000=9/dsub/skt/cl/30Avg/100Pak Rohs Compliant 3M
92F407
80610186118 8309-7000=9/dsub/skt/cl/30Avg/100Pak Rohs Compliant 3M 92F407
80610186118 8309-7000=9/DSUB/SKT /CL/30AVG/100PAK ROHS COMPLIANT: YES

80610186118 8309-7000=9/DSUB/SKT/CL/30AVG/100PAK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333161-8309-7000 8309-7000-ND 92F407
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies D-Sub Connector Assemblies 80610186118 8309-7000=9/dsub/skt/cl/30Avg/100Pak Rohs Compliant 3M
Termination IDC, Ribbon Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details