Manufacturer: TE Connectivity
Win Source Part Number: 908498-828904-2
Series: MCP 2.8
Features: Connector Wire Seal For MCP Series
Package: Box
Family Name: 828904
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Other Part Number: -828904-2-CSI, 828904-2-ND, 8289042, A106487, 2266-828904-2, -828904-2-LSI, -828904-2-SI
Connector Wire Seal For MCP Series
Connectors
- Automobile Connectors ROHS
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 908498-828904-2 | A106487-ND | 828904-2 | 828904-2 |
| Product Name | Rectangular Connectors - 828904-2 | Rectangular Connector Accessories | Connectors >> Automobile Connectors | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Automotive Connector |