DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
850
900
950
1000
1050
1100
1110
1120
1130
1140
1150
1160
1169
1170
1171
1172
1173
1174
1175
1176
1177
1178
1179
1180
1181
1190
1200
1210
1220
1230
1240
1250
1300
1350
1400
1450
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Fully Insulated" | |
| "10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "10 Position Socket Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "11 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "14 Position Socket Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "2 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "2 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° DIN Rail/Channel" | |
| "2 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "2 Position Terminal Block Plug, Female Sockets 0.400"" (10.16mm) 180° DIN Rail/Channel" | |
| "2 Position Terminal Block Plug, Female Sockets 0.400"" (10.16mm) 180° Free Hanging (In-Line)" | |
| "2 Position Terminal Block Plug, Male Pins 0.300"" (7.62mm) 180° DIN Rail/Channel" | |
| "2 Position Terminal Block Plug, Male Pins 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "22 Position Socket Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "22 Position Socket Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "3 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "3 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° DIN Rail/Channel" | |
| "3 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "3 Position Terminal Block Plug, Female Sockets 0.400"" (10.16mm) 180° DIN Rail/Channel" | |
| "3 Position Terminal Block Plug, Female Sockets 0.400"" (10.16mm) 180° Free Hanging (In-Line)" | |
| "3 Position Terminal Block Plug, Male Pins 0.300"" (7.62mm) 180° DIN Rail/Channel" | |
| "3 Position Terminal Block Plug, Male Pins 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "32 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "36 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "4 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° DIN Rail/Channel" | |
| "4 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "4 Position Terminal Block Plug, Female Sockets 0.400"" (10.16mm) 180° DIN Rail/Channel" | |
| "4 Position Terminal Block Plug, Female Sockets 0.400"" (10.16mm) 180° Free Hanging (In-Line)" | |
| "4 Position Terminal Block Plug, Male Pins 0.300"" (7.62mm) 180° DIN Rail/Channel" | |
| "4 Position Terminal Block Plug, Male Pins 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "40 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "5 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "5 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "5 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° DIN Rail/Channel" | |
| "5 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "5 Position Terminal Block Plug, Male Pins 0.300"" (7.62mm) 180° DIN Rail/Channel" | |
| "5 Position Terminal Block Plug, Male Pins 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "50 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "50 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "50 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "6 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° DIN Rail/Channel" | |
| "6 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "6 Position Terminal Block Plug, Male Pins 0.300"" (7.62mm) 180° DIN Rail/Channel" | |
| "6 Position Terminal Block Plug, Male Pins 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Screw" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "7 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° DIN Rail/Channel" | |
| "7 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "7 Position Terminal Block Plug, Male Pins 0.300"" (7.62mm) 180° DIN Rail/Channel" | |
| "7 Position Terminal Block Plug, Male Pins 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "8 (6 + 2 Ground) Position Terminal Lug Strip 0.375"" (9.53mm) Terminal Lug, Single End" | |
| "8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "8 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° DIN Rail/Channel" | |
| "8 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "8 Position Terminal Block Plug, Male Pins 0.300"" (7.62mm) 180° DIN Rail/Channel" | |
| "8 Position Terminal Block Plug, Male Pins 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "9 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "9 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° DIN Rail/Channel" | |
| "9 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "9 Position Terminal Block Plug, Male Pins 0.300"" (7.62mm) 180° DIN Rail/Channel" | |
| "9 Position Terminal Block Plug, Male Pins 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "Connector Header Surface Mount 10 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 100 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 4 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 5 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 50 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 6 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 8 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 5 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 7 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 9 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 100 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 15 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 2 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 34 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 4 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 50 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 6 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 100 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.025"" (0.64mm) Square" | |
| "PC Pin Terminal Connector Through Hole Tin 0.025"" (0.64mm) Square" | |
| "Pin Receptacle Connector 0.025"" ~ 0.037"" (0.64mm ~ 0.94mm) Standard Tail Solder" | |
| 1 Position Connector LGH 1 Splice Cylindrical Free Hanging (In-Line) | |
| 1 Position Connector LGH 1/2 Receptacle Cylindrical Bulkhead | |
| 1 Position Connector LGH 1/2 Receptacle Cylindrical Free Hanging (In-Line) | |
| 1 Position Connector LGH 1/2 Splice Circular Panel Mount | |
| 1 Position Receptacle Connector Through Hole Gold | |
| 10 Position Header Connector Solder Cup Gold | |
| 10 Position Spring Mating Target Connector Through Hole | |
| 10 Stud Spade Terminal Connector Crimp 14-16 AWG | |
| 12 Position Header Connector Solder Cup Gold | |
| 12 Position Interface Module Terminal Blocks - Spring Connection To Terminal Blocks - Spring Connection 10-28 AWG | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 16 Position Header Connector Solder Cup Gold | |
| 16 Position Interface Module Terminal Blocks - Spring Connection To Terminal Blocks - Spring Connection 10-28 AWG | |
| 2 (1 + 1 Ground) Position Terminal Lug Strip Terminal Lug, Dual End | |
| 2 Position Header Connector Solder Cup Gold | |
| 20 Position Header Connector Solder Cup Gold | |
| 20 Position Spring Mating Target Connector Through Hole | |
| 24 Position Interface Module Terminal Blocks - Spring Connection To Terminal Blocks - Spring Connection 10-28 AWG | |
| 3 Position Header Connector Solder Cup Gold | |
| 4 Position Header Connector Solder Cup Gold | |
| 4 Position Spring Mating Target Connector Through Hole | |
| 6 Position Header Connector Solder Cup Gold | |
| 6 Position Interface Module Terminal Blocks - Spring Connection To Terminal Blocks - Spring Connection 6-28 AWG | |
| 6 Position Spring Mating Target Connector Through Hole | |
| 6 Stud Spade Terminal Connector Crimp 14-16 AWG | |
| 6 Stud Spade Terminal Connector Crimp 16-22 AWG | |
| 7 Position Header Connector Solder Cup Gold | |
| 8 Position Header Connector Solder Cup Gold | |
| 8 Position Interface Module Terminal Blocks - Spring Connection To Terminal Blocks - Spring Connection 10-28 AWG | |
| 8 Position Spring Mating Target Connector Through Hole | |
| 82_MFBX-50-0-3/111_N E | |
| 82_MFBX-50-0-4/111_N E | |
| 82_MFBX-S50-0-6/111_ NE | |
| 82_MFBX-S50-0-6/111_ NM | |
| 82_MFBX-S50-0-8/111_ NE | |
| 82_MFBX-S50-0-8/111_ NM | |
| 82_MMBX-50-0-14/111_ NM | |
| 82_MMBX-50-0-2/111_N M | |
| 82_MMBX-50-0-4/111_N H | |
| 82_MMBX-S50-0-13/111 _NH | |
| 82_MMBX-S50-0-15/111 _NE | |
| 82_MMBX-S50-0-15/111 _NH | |
| 82_MMBX-S50-0-15/111 _NM | |
| 82_MMBX-S50-0-20/111 _NE | |
| 82_MMBX-S50-0-20/111 _NM | |
| 82_MMBX-S50-0-3/111_ NE | |
| 82_MMCX-50-0-18/111_ OM | |
| 82_MMCX-50-0-8/111_O M | |
| 82_MMCX-S50-0-2/111_ KH | |
| 82_MMPX-S50-0-2/111_ NM-1 | |
| 82_QLA-01-0-2/112_NE | |
| 82_QMA-50-0-3/111_NH | |
| 82_SMA-50-0-21/111_N E | |
| 82_SMA-50-0-41/133_N E | |
| 82_SMA-50-0-41/133_N H | |
| 82_SMA-S50-0-45/111_ NM | |
| 82_SMB-50-0-1/111_NE | |
| 82_SMB-50-0-1/111_NH | |
| 82_SMB-50-0-1/111_NH -1 | |
| 82_SMB-50-0-17/111_N H | |
| 82_SMB-50-0-19/111_N H | |
| 82_SMB-S50-0-30/111_ NH | |
| 82_SMC-50-0-1/111_NE | |
| 82_SMC-50-0-1/111_NH | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| 9 Position Interface Module Terminal Blocks - Spring Connection To Terminal Blocks - Spring Connection 10-28 AWG | |
| 9 Position Interface Module Terminal Blocks - Spring Connection To Terminal Blocks - Spring Connection 6-28 AWG | |
| Adapter Coaxial Connector UHF Jack, Female Socket To UHF Jack, Female Socket Non-Constant | |
| Adapter Coaxial Connector UHF Plug, Male Pin To UHF Jack, Female Socket (2) Non-Constant | |
| Adapter Coaxial Connector UHF Plug, Male Pin To UHF Jack, Female Socket Non-Constant | |
| Blue 10 Stud Spade Terminal Connector Crimp 14-16 AWG | |
| Blue 6 Stud Spade Terminal Connector Crimp 14-16 AWG | |
| Blue 8 Stud Spade Terminal Connector Crimp 14-16 AWG | |
| CONN D-SUB RCPT 15POS PNL MT IDC | |
| CONN D-SUB RCPT 9POS PNL MNT IDC | |
| CONN MALE 50A 3P4F 1-1/8 ENT CAB | |
| Connector Header Through Hole 1 position | |
| Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| Connector Reducing Adapter For UHF Plugs | |
| Connector | |
| Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Flange | |
| Fiber Optic Plug Connector SC Simplex 127µm Blue | |
| MMBX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MMBX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| NON-MAGNETIC 2.92 STRAIGHT PCB J | |
| Power Barrel Connector Jack Free Hanging (In-Line) | |
| PRECISION COMPRESSION MOUNT CONN | |
| RECP HG DUP 20A125V 2P3W STR COM | |
| Red 10 Stud Spade Terminal Connector Crimp 16-22 AWG | |
| Red 6 Stud Spade Terminal Connector Crimp 16-22 AWG | |
| Red 8 Stud Spade Terminal Connector Crimp 16-22 AWG | |
| Red Terminals - Knife Connectors 16-22 AWG Insulated | |
| Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 2 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 20 AWG Crimp | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| Socket Contact 22 AWG Size 22D Crimp Gold | |
| TERM BLOCK PLUG 1POS | |
| TERM BLOCK PLUG 2POS 10.16MM | |
| TERM BLOCK PLUG 2POS 7.62MM | |
| TERM BLOCK PLUG 3POS 10.16MM | |
| TERM BLOCK PLUG 3POS 7.62MM | |
| TERM BLOCK PLUG 4POS 10.16MM | |
| TERM BLOCK PLUG 4POS 7.62MM | |
| TERM BLOCK PLUG 5POS 7.62MM | |
| TERM BLOCK PLUG 6POS 7.62MM | |
| TERM BLOCK PLUG 7POS 7.62MM | |
| TERM BLOCK PLUG 8POS 7.62MM | |
| TERM BLOCK PLUG 9POS 7.62MM | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 10-12 AWG Yellow | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 AWG Blue | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 AWG | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 16-22 AWG Red | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 16-22 AWG | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 22-26 AWG Yellow | |
| UHF Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Solder | |
| UHF Connector Receptacle, Female Socket Non-Constant Panel Mount Solder Cup | |
| Wire Pin Terminal Connector 14-16 AWG Scotchlok™ Crimp |
| << Prev | Next >> |