Connectors
"Connector Header Through Hole, Right Angle 8 position 0.197"" (5.00mm)"
Manufacturer: TE Connectivity
Win Source Part Number: 908496-828801-3
Series: Junior Power Timer
Operating Temperature Range: -55°C ~ 105°C
Features: Connector Header Through Hole, Right Angle 8 position 0.197" (5.00mm)
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 828801
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 70
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -828801-3-LSI, -828801-3-SI, -828801-3-CSI, 2266-828801-3
8 Pos 2 Row RA Header, 0.22" Pitch, Solder, Thru-Hole Product overview: 828801-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-828801-3 can be used for catalog matching and distributor lookup.
AUTOMOTIVE CONN, R/A, PLUG, 8POS; Product Range:Timer Connector System Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:PBT (PolybutyleneRoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 828801-3 | 828801-3-ND | 908496-828801-3 | 316-828801-3 | 18AH0514 |
| Product Name | Headers, Male Pins | Rectangular Connectors - 828801-3 | Electronic Connector | Automotive Conn, R/a, Plug, 8Pos; Product Range Amp - Te Connectivity | |
| Connector Type | Header Connector; Plug | Rectangular Connectors, Heavy Duty | Automotive Connector | ||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |||
| Number of Contacts | 8 # |