TE Connectivity Rectangular Connector Accessories 828905-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Accessories - A126084-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A126084-ND
Rectangular Connector Accessories A126084-ND
Connector Wire Seal For MCP Series

Connector Wire Seal For MCP Series

Buy Now Datasheet
Rectangular Connectors - 828905-1 - 198313-828905-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 828905-1
198313-828905-1
Rectangular Connectors - 828905-1 198313-828905-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 198313-828905-1 Number of Positions: 1 Accessory Type: Wire Seal For Use With/Related Products: MCP Series Family Name: 828905 Categories: Connectors, Interconnects Status: Active Introduction Date: September 03, 2005 ECCN: EAR99 Country of Origin: Austria, China, Germany, India, Italy, Republic of Korea, Switzerland, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 198313-828905-1
Number of Positions: 1
Accessory Type: Wire Seal
For Use With/Related Products: MCP Series
Family Name: 828905
Categories: Connectors, Interconnects
Status: Active
Introduction Date: September 03, 2005
ECCN: EAR99
Country of Origin: Austria, China, Germany, India, Italy, Republic of Korea, Switzerland, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 828905-1 A126084-ND 198313-828905-1
Product Name Rectangular Connector Accessories Rectangular Connectors - 828905-1
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FHB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers