Manufacturer: TE Connectivity
Win Source Part Number: 908497-828801-4
Series: Junior Power Timer
Operating Temperature Range: -55°C ~ 105°C
Features: Connector Header Through Hole, Right Angle 10 position 0.197" (5.00mm)
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 828801
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 56
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8536.69.4040
Other Part Number: A141420, 828801-4-ND, -828801-4-LSI, -828801-4-SI
10 Pos 2 Row RA Header, 5mm Pitch, Signal, Through Hole Product overview: 828801-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-828801-4 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 10 position 0.197"" (5.00mm)"
HEADER, PLUG, 10 POSITION, 5MM; Connector Systems:Automotive, Signal, Wire-to-Board; Pitch Spacing:5mm; No. of Rows:2Rows; No. of Contacts:10Contacts;
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 9097460 | 908497-828801-4 | 316-828801-4 | A141420-ND | 52R4288 |
| Product Name | Automotive Connectors | Rectangular Connectors - 828801-4 | Through-Hole Electronic Connector | Headers, Male Pins | Header, Plug, 10 Position, 5Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty | Header Connector; Plug |