TE Connectivity PCB Headers 828548-2

Description
Header vert 2 way 2.54mm AmpQuick
Request a Quote Datasheet
Description
Header vert 2 way 2.54mm AmpQuick
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7188520 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7188520
PCB Headers 7188520
Header vert 2 way 2.54mm AmpQuick

Header vert 2 way 2.54mm AmpQuick

Supplier's Site
Headers, Male Pins - A129102-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A129102-ND
Headers, Male Pins A129102-ND
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

Buy Now Datasheet
Board-To-Board Connector, Through Hole, Header, 2, 2.54 Mm, Tin Plated Contacts Amp - Te Connectivity - 01Y1889 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Through Hole, Header, 2, 2.54 Mm, Tin Plated Contacts Amp - Te Connectivity
01Y1889
Board-To-Board Connector, Through Hole, Header, 2, 2.54 Mm, Tin Plated Contacts Amp - Te Connectivity 01Y1889
Board-To-Board Connector, Through Hole, Header, 2, 2.54 mm, Tin Plated Contacts

Board-To-Board Connector, Through Hole, Header, 2, 2.54 mm, Tin Plated Contacts

Supplier's Site
Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 18AH0511 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
18AH0511
Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity 18AH0511
CONN, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

CONN, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 7188520 A129102-ND 01Y1889 18AH0511
Product Name PCB Headers Headers, Male Pins Board-To-Board Connector, Through Hole, Header, 2, 2.54 Mm, Tin Plated Contacts Amp - Te Connectivity Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Board to Board Connector Header Connector; Header Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML4G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Ribbon Cable Connectors - 104128-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details