TE Connectivity Connectors,Interconnects 827534-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Contact Type: Female Socket Pitch: 0.200" (5.08mm) Mounting Type: Fixed Fastening Type: Spring Lock Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Note: Contacts Not Provided
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Contact Type: Female Socket Pitch: 0.200" (5.08mm) Mounting Type: Fixed Fastening Type: Spring Lock Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Note: Contacts Not Provided
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Contact Type: Female Socket Pitch: 0.200" (5.08mm) Mounting Type: Fixed Fastening Type: Spring Lock Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Note: Contacts Not Provided

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Contact Type: Female Socket
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Fastening Type: Spring Lock
Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Note: Contacts Not Provided

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-827534-1
Electronic Connector 319-827534-1
CONN RCPT HSG 25POS 5.00MM Product overview: 827534-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-827534-1 can be used for catalog matching and distributor lookup.

CONN RCPT HSG 25POS 5.00MM Product overview: 827534-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-827534-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - 827534-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
827534-1-ND
Rectangular Connector Housings 827534-1-ND
"25 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

"25 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

Buy Now Datasheet
25P Geh F Dopp-Fedk Amp - Te Connectivity - 19R9561 - Newark, An Avnet Company
Chicago, IL, United States
25P Geh F Dopp-Fedk Amp - Te Connectivity
19R9561
25P Geh F Dopp-Fedk Amp - Te Connectivity 19R9561
25P GEH F DOPP-FEDK

25P GEH F DOPP-FEDK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 319-827534-1 827534-1-ND 19R9561
Product Name Connectors,Interconnects Electronic Connector Rectangular Connector Housings 25P Geh F Dopp-Fedk Amp - Te Connectivity
Mounting Fixed Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products