TE Connectivity Electronic Connector 828801-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
316-828801-1
Electronic Connector 316-828801-1
4 Pos RA Solder Header, 0.22" Pitch, Tab, Tin, Black Product overview: 828801-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-828801-1 can be used for catalog matching and distributor lookup.

4 Pos RA Solder Header, 0.22" Pitch, Tab, Tin, Black Product overview: 828801-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-828801-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A121385-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A121385-ND
Headers, Male Pins A121385-ND
"Connector Header Through Hole, Right Angle 4 position 0.197"" (5.00mm)"

"Connector Header Through Hole, Right Angle 4 position 0.197"" (5.00mm)"

Buy Now Datasheet
Automotive Conn, R/a, Plug, 4Pos; Product Range Amp - Te Connectivity - 18AH0512 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, R/a, Plug, 4Pos; Product Range Amp - Te Connectivity
18AH0512
Automotive Conn, R/a, Plug, 4Pos; Product Range Amp - Te Connectivity 18AH0512
AUTOMOTIVE CONN, R/A, PLUG, 4POS; Product Range:Timer Connector System Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:PBT (PolybutyleneRoHS Compliant: Yes

AUTOMOTIVE CONN, R/A, PLUG, 4POS; Product Range:Timer Connector System Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:PBT (PolybutyleneRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 828801-1 316-828801-1 A121385-ND 18AH0512
Product Name Electronic Connector Headers, Male Pins Automotive Conn, R/a, Plug, 4Pos; Product Range Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data