Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332615-828904-1
Category: Connectors, Interconnects>Rectan
Packaging: Bag
Number of Positions: 1
Accessory Type: Wire Seal
For Use With/Related Products: MCP Series
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.4590
Other Part Number: -CF0547-000-CSI-ND,-
Base Product Number: 828904
RoHS Status: RoHS Compliant
Connector Wire Seal For MCP Series
Connectors
- Automobile Connectors ROHS
| Heilind Electronics, Inc. | Win Source Electronics | DigiKey | Powell Electronics, Inc. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 828904-1 | 1332615-828904-1 | A106225-ND | 828904-1 | 828904-1 |
| Product Name | Connectors | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories | Rectangular Connector Accessories | Connectors >> Automobile Connectors | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Automotive Connector |