DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 850 900 950 1000 1050 1100 1110 1120 1130 1140 1150 1160 1165 1166 1167 1168 1169 1170 1171 1172 1173 1174 1175 1176 1177 1180 1190 1200 1210 1220 1230 1250 1300 1350 1400 1450 1500 2000 2212
Product Name Notes
"0.250"" (6.35mm) Quick Connect Female and Male 14-16 AWG Crimp Connector Non-Mating End Insulated"
"1 Position Boot Connector Female, Receptacle Black 0.250"" (6.35mm)"
"1 Position Housing Connector Female, Receptacle Clear 0.250"" (6.35mm)"
"1 Position Housing Connector Female, Receptacle Terracotta 0.250"" (6.35mm)"
"10 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
"10 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount, Through Board Tin"
"10 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
"10 Rectangular Connectors - Housings Plug Natural 0.236"" (6.00mm)"
"10 Rectangular Connectors - Housings Receptacle Natural 0.236"" (6.00mm)"
"11 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
"12 Circuit 0.571"" (14.50mm) Eurostyle Terminal Strip Connector, Screws"
"12 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
"12 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
"12 Rectangular Connectors - Housings Plug Natural 0.236"" (6.00mm)"
"12 Rectangular Connectors - Housings Receptacle Natural 0.236"" (6.00mm)"
"14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"14 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
"14 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount, Through Board Tin"
"15 Rectangular Connectors - Housings Plug Natural 0.236"" (6.00mm)"
"15 Rectangular Connectors - Housings Receptacle Natural 0.236"" (6.00mm)"
"16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
"16 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
"18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"18 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
"2 Circuit 0.315"" (8.00mm) Eurostyle Terminal Strip Connector, Screws"
"2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
"2 Rectangular Connectors - Housings Plug Natural 0.236"" (6.00mm)"
"2 Rectangular Connectors - Housings Receptacle Natural 0.236"" (6.00mm)"
"20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"20 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws"
"20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"3 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
"3 Rectangular Connectors - Housings Plug Natural 0.236"" (6.00mm)"
"3 Rectangular Connectors - Housings Receptacle Natural 0.236"" (6.00mm)"
"30 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"30 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"4 Circuit 0.315"" (8.00mm) Eurostyle Terminal Strip Connector, Screws"
"4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
"4 Rectangular Connectors - Housings Plug 0.100"" (2.54mm)"
"4 Rectangular Connectors - Housings Plug Natural 0.236"" (6.00mm)"
"4 Rectangular Connectors - Housings Receptacle Natural 0.236"" (6.00mm)"
"5 (3 + 2 Ground) Position Terminal Lug Strip 0.375"" (9.53mm) Terminal Lug, Single End"
"5 (4 + 1 Ground) Position Terminal Lug Strip 0.375"" (9.53mm) Terminal Lug, Single End"
"5 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws"
"5 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
"5 Rectangular Connectors - Housings Plug Natural 0.236"" (6.00mm)"
"5 Rectangular Connectors - Housings Receptacle Natural 0.236"" (6.00mm)"
"6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
"6 Rectangular Connectors - Housings Plug Natural 0.236"" (6.00mm)"
"6 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)"
"6 Rectangular Connectors - Housings Receptacle Natural 0.236"" (6.00mm)"
"60 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
"7 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
"8 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws"
"8 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws"
"8 Circuit 0.563"" (14.30mm) Barrier Block Connector, Screws"
"8 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
"8 Rectangular Connectors - Housings Plug Blue 0.098"" (2.50mm)"
"8 Rectangular Connectors - Housings Plug Natural 0.236"" (6.00mm)"
"8 Rectangular Connectors - Housings Plug Red 0.098"" (2.50mm)"
"8 Rectangular Connectors - Housings Plug Yellow 0.098"" (2.50mm)"
"8 Rectangular Connectors - Housings Receptacle Natural 0.236"" (6.00mm)"
"9 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate"
"9 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
"9 Rectangular Connectors - Housings Plug Natural 0.236"" (6.00mm)"
"9 Rectangular Connectors - Housings Receptacle Natural 0.236"" (6.00mm)"
"Connector Header Surface Mount 26 position 0.049"" (1.25mm)"
"Connector Header Through Hole 3 position 0.098"" (2.50mm)"
"Connector Header Through Hole 3 position 0.197"" (5.00mm)"
"Connector Header Through Hole 30 position 0.100"" (2.54mm)"
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
"Connector Header Through Hole 4 position 0.197"" (5.00mm)"
"Connector Header Through Hole 5 position 0.156"" (3.96mm)"
"Connector Header Through Hole 60 position 0.100"" (2.54mm)"
"Connector Header Through Hole 64 position 0.100"" (2.54mm)"
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"
"Connector Header Through Hole 8 position 0.098"" (2.50mm)"
"Connector Header Through Hole 80 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 2 position 0.156"" (3.96mm)"
095-0608-2031=MCDR3- B-21S6G1-
10 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male
10 Position Spring Piston Connector Surface Mount
10 Position Spring Piston Connector Through Hole
10A,PLG,2P3W,SE,600V ,BSHG TYPE
12 Position Spring Piston Connector Surface Mount
12 Position Spring Piston Connector Through Hole
14 Position Spring Piston Connector Through Hole
15 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female
15A,PLG,2P3W,SE,480V ,BSHG TYPE
16 Position Spring Piston Connector Through Hole
2 Pin Screw Terminal, Power Tap 6-32 Through Hole, 45° Angle
2 Pin Screw Terminal, Power Tap 6-32 Through Hole, 60° Angle
2 Pin Screw Terminal, Power Tap 6-32 Through Hole, Right Angle
2 Pin Screw Terminal, Power Tap 6-32 Through Hole
2 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
2 Position Circular Connector Plug, Male Pins Solder Cup
2 Position Circular Connector Receptacle, Female Sockets Solder Cup
2 Position Circular Connector Receptacle, Female Sockets Solder
2 Position Spring Piston Connector Surface Mount
2 Position Spring Piston Connector Through Hole
20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male
20 Position Rectangular Receptacle Connector IDC Gold 30 AWG
20 Position Spring Piston Connector Surface Mount
20 Position Spring Piston Connector Through Hole
200 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
200 Signal (100 Pair) Position Connector Differential Pair Array, Female Surface Mount Gold
200 Signal (100 Pair) Position Connector Differential Pair Array, Male Surface Mount Gold
20A,PLG,2P3W,SE,125V ,BSHG TYPE
25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female
25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male
26 Position Rectangular Receptacle Connector IDC Gold 30 AWG
28 Position Spring Piston Connector Surface Mount
3 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
3 Position Circular Connector Plug, Male Pins Solder Cup
3 Position Rectangular Receptacle Connector IDC Tin
3 Position Spring Piston Connector Through Hole
32 Position Spring Piston Connector Surface Mount
32POS MQS .63 HEADER 180DEG THR
34 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male
36 Position Rectangular Receptacle Connector IDC Gold 30 AWG
37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male
4 Pin Screw Terminal, Power Tap 10-32 Through Hole
4 Pin Screw Terminal, Power Tap 6-32 Through Hole, 45° Angle
4 Pin Screw Terminal, Power Tap 6-32 Through Hole, Right Angle
4 Pin Screw Terminal, Power Tap 6-32 Through Hole
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
4 Position Circular Connector Plug, Male Pins Solder Cup
4 Position Spring Piston Connector Surface Mount
4 Position Spring Piston Connector Through Hole
40 Position Rectangular Receptacle Connector IDC Gold 30 AWG
42 Position Spring Piston Connector Surface Mount
48 Position Spring Piston Connector Through Hole
5 Position Circular Connector Plug, Male Pins Solder Cup
5 Position Spring Piston Connector Surface Mount
5 Position Spring Piston Connector Through Hole
50 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female
50 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male
50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male
50 Position Rectangular Receptacle Connector IDC Gold 30 AWG
50 Position Spring Piston Connector Surface Mount
50 Position Spring Piston Connector Through Hole
50 Rectangular Connectors - Housings Receptacle Black
52 Position Spring Piston Connector Through Hole
54 Position Spring Piston Connector Through Hole
56 Position Spring Piston Connector Through Hole
58 Position Spring Piston Connector Through Hole
5P,RAST 2.5 TAB HEADER,EX- LOCKI
6 Pin Screw Terminal, Power Tap 10-32 Through Hole, Right Angle
6 Pin Screw Terminal, Power Tap 10-32 Through Hole
6 Pin Screw Terminal, Power Tap 6-32 Through Hole
6 Position Spring Piston Connector Surface Mount
6 Position Spring Piston Connector Through Hole
60 Position Rectangular Receptacle Connector IDC Gold 30 AWG
60 Position Spring Piston Connector Through Hole
62 Position Spring Piston Connector Through Hole
622-4031=FSKT IDC S 40 SR
64 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male
64 Position Spring Piston Connector Through Hole
66 Position Spring Piston Connector Through Hole
68 Position Rectangular Receptacle Connector IDC Gold 30 AWG
68 Position Spring Piston Connector Through Hole
7 Position Spring Piston Connector Surface Mount
7 Position Spring Piston Connector Through Hole
70 Position Spring Piston Connector Through Hole
72 Position Spring Piston Connector Surface Mount
72 Position Spring Piston Connector Through Hole
76 MODII HDR DRST B/A .100CL LF
8 Position Rectangular Receptacle Connector IDC Tin 22-24 AWG
8 Position Spring Piston Connector Surface Mount
8 Position Spring Piston Connector Through Hole
80 Position Rectangular Receptacle Connector IDC Gold 30 AWG
81_BMA-50-0-1/111_NE
81_MCX-50-0-6/111_NE
81_MCX-50-0-6/111_NH
81_MCX-50-0-9/111_NH
81_MMBX-50-0-11/111_ NM
81_MMBX-50-0-2/111_N H
81_MMBX-50-0-2/111_N M
81_MMBX-S50-0-1/111_ NE
81_MMBX-S50-0-1/111_ NH
81_SMB-50-0-41/111_N E
81_SMB-50-0-41/111_N H
81_SMB-50-0-41/133_N E
81_SMP-S50-0-L1/111_ NE
81_SMP-S50-0-S1/111_ NE
9 Position D-Sub Plug, Male Pins Connector
96POS,MCON-1.2 CB,REC HSG,ASSY
Adapter Terminal Blocks, Screw Connection, 31 Pos, 2 Rows To Card Edge Connector, 31 Pos
Adapter Terminal Blocks, Screw Connection, 32 Pos, 2 Rows To Card Edge Connector, 32 Pos
AMP DUOPLUG 2.5 MKII 3P W. PCB L
Black Connector Backshell 23
COAXIAL CONNECTOR, SMPM, 50 OHM,
CONN D-SUB PLUG 9POS PNL MNT IDC
CONN HEADER R/A 2POS 3.96MM
CONN HEADER VERT 70POS 2.54MM
CONN RCPT 36POS IDC 30AWG GOLD
CONN TERM BLK DISCONNECT BEIGE
Connector Cap (Cover) For
Connector Coding Keys For Compact PCI® Blue
Connector Coding Keys For Compact PCI® Yellow
Connector Flange Gasket 11 Black
Connector Flange Gasket 13 Black
Connector Flange Gasket 17 Black
Connector Flange Gasket 23 Black
Connector Flange Gasket Black
Connector Header position
Connector Strain Relief For AMP-LATCH Series
Connector Terminal Position Assurance (TPA) For Grace Inertia Connectors
Contact Gold Power Female Band
DYNAMIC 1200S REC HSG 2P X NAT
DYNAMIC 1200S TAB HSG 2P F/H
FASTON BOOT 250 FLAG NYLON NAT
GR SINGLE RECEPT, WHITE
HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole
HIGH SPEED EDGE CARD CONNECTOR,
HSMT RECEPTACLE
MMBX Connector Plug, Male Pin 50Ohm Surface Mount Solder
MMBX Connector Plug, Male Pin 50Ohm Through Hole Solder
MMCX Connector Plug, Male Pin 50Ohm Through Hole Solder
PCI EXP STRADDLE 164P BLK 1U
PGPBX STRAIGHT PCB PLUG
PLUG ASSY 20-30A 3W
PTL 2X6 CAP PANEL MT HIGH TEMP K
PTL 2X6 PLUG HSG HIGH TEMP KEY D
RCPT W/FLAP E-L R S
RECP HG DUP 15A125V 2P3W STR COM
RECP SINGLE 15A 125V 2P3W STR SW
RECP SINGLE 15A 250V 2P3W STR SW
Rectangular Connectors - Housings
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp
Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp
Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp
Ring Terminal Connector 6 Stud Circular 18-22 AWG Crimp
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp
STD PLUG EVER-LOK 3
Terminal Block Connector 2 Position Feed Through Beige 12-22 AWG
Terminal Block Connector 3 Position Disconnect Beige
Terminal Block Connector 4 Position Disconnect Beige
Terminal Connector Female, Receptacle (Socket) 13-17 AWG Crimp Tin
Terminal Connector Male, Pin (Plug) 18-22 AWG Crimp
Terminal Magnetic Connector Siameze 18-34 AWG IDC
Terminator Coax Connector 50 Ohms
Terminator Coax Connector
Wire Pin Terminal Connector 10-12 AWG (2.7~6.6mm²) PIDG Crimp
Wire Pin Terminal Connector 14-16 AWG (1.0~2.6mm²) PIDG Crimp
Wire Pin Terminal Connector 16-22 AWG (0.2~1.6mm²) PIDG Crimp
Wire Pin Terminal Connector 18-22 AWG - Crimp
WTB Tin Terminal Connector 22-26 AWG

<< Prev Next >>