TE Connectivity Connector Hardware, Mounts, Locks & Retainers 828101-1

Description
Body Features Primary Product Material : Brass Dimensions Product Length : 11.2 MM  [.441 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : M3 (Female), 4-40 UNC 2A (Male) Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Brass Dimensions Product Length : 11.2 MM  [.441 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : M3 (Female), 4-40 UNC 2A (Male) Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 828101-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
828101-1
Connector Hardware, Mounts, Locks & Retainers 828101-1
Body Features Primary Product Material : Brass Dimensions Product Length : 11.2 MM  [.441 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : M3 (Female), 4-40 UNC 2A (Male) Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Brass

Dimensions


  • Product Length : 11.2 MM  [.441 INCH ]
  • Thread Length : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Thread Size : M3 (Female), 4-40 UNC 2A (Male)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2500

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 828101-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
828101-1
D-Sub Connectors 828101-1
HD-20SCHRAUB-SICHRG

HD-20SCHRAUB-SICHRG

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
828101-1
D-Sub Connectors 828101-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Jackscrews - A101990-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A101990-ND
D-Sub, D-Shaped Connector Jackscrews A101990-ND
Jackscrew Socket For D-Sub Front Panel Mount Connectors

Jackscrew Socket For D-Sub Front Panel Mount Connectors

Buy Now Datasheet
D-Sub, D-Shaped Connector Jackscrews - 828101-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
828101-1
D-Sub, D-Shaped Connector Jackscrews 828101-1
CONN D-SUB FEMALE SCREW LOCK

CONN D-SUB FEMALE SCREW LOCK

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 828101-1 828101-1 A101990-ND 828101-1
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews D-Sub, D-Shaped Connector Jackscrews
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products