"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
6 Pos 2.54mm Unshrouded Header HDR, Gold/Tin, Thru-Hole Product overview: 829394-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-829394-3 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Contact Type: Female Socket
Number of Rows: 3
Shrouding: Shrouded
Termination: Solder
Contact Length - Mating: 0.120" (3.05mm)
Contact Length - Post: 0.102" (2.60mm)
Overall Contact Length: 0.500" (12.70mm)
Insulation Height: 0.250" (6.35mm)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 829394-3-ND | 316-829394-3 | |
| Product Name | Headers, Male Pins | Electronic Connector | Connectors,Interconnects |
| Connector Type | Header Connector |