"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
2X 5P MOD2 STIFTLEI
CONN HEADER VERT 10POS 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 828430-5-ND | 19R9574 | 828430-5 |
| Product Name | Headers, Male Pins | 2X 5P Mod2 Stiftlei Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 5.0 amps | 5.0 amps |