Manufacturer: TE Connectivity
Win Source Part Number: 908499-828922-1
Series: MCP 2.8
Features: Connector Plug, Sealing For MCP Series
Package: Bag
Family Name: 828922
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Other Part Number: -828922-1-LSI, 828922-1-ND, A126085, -828922-1-SI, -828922-1-CSI, 2266-828922-1
Connector Plug, Sealing For MCP Series
Connectors
25MM CAVITY PLUG FOR 54MM DI
TE CONNECTIVITY / AMP 828922-1 Circular Connector Cable Seal, 2.5mm System Series, 2.5mm Pin Diameter Connector System, 2.5 mm
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 908499-828922-1 | A126085-ND | 828922-1 | 828922-1 | 792-828922-1 |
| Product Name | Rectangular Connectors - 828922-1 | Rectangular Connector Accessories | Connectors Circular,Accssy-Boots,Caps,Strn Relfs,Seal Plugs,etc. | TE CONNECTIVITY / AMP 828922-1 Circular Connector Cable Seal, 2.5mm System Series, 2.5mm Pin Diameter Connector System, 2.5 mm | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |