DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
850
900
950
1000
1050
1100
1110
1120
1130
1140
1150
1160
1166
1167
1168
1169
1170
1171
1172
1173
1174
1175
1176
1177
1178
1180
1190
1200
1210
1220
1230
1250
1300
1350
1400
1450
1500
2000
2212
| Product Name | Notes |
|---|---|
| "10 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "10 Rectangular Connectors - Housings Plug Orange 0.236"" (6.00mm)" | |
| "10 Rectangular Connectors - Housings Receptacle Orange 0.236"" (6.00mm)" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "12 Rectangular Connectors - Housings Plug Orange 0.236"" (6.00mm)" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "15 Rectangular Connectors - Housings Plug Orange 0.236"" (6.00mm)" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "2 Rectangular Connectors - Housings Plug Orange 0.236"" (6.00mm)" | |
| "2 Rectangular Connectors - Housings Receptacle Orange 0.236"" (6.00mm)" | |
| "22 (2 x 11) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "22 (2 x 11) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Through Hole" | |
| "3 Rectangular Connectors - Housings Plug Orange 0.236"" (6.00mm)" | |
| "3 Rectangular Connectors - Housings Receptacle Orange 0.236"" (6.00mm)" | |
| "4 Rectangular Connectors - Housings Plug Orange 0.236"" (6.00mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Orange 0.236"" (6.00mm)" | |
| "5 Rectangular Connectors - Housings Plug Orange 0.236"" (6.00mm)" | |
| "5 Rectangular Connectors - Housings Receptacle Orange 0.236"" (6.00mm)" | |
| "6 (4 + 2 Ground) Position Terminal Lug Strip 0.375"" (9.53mm) Terminal Lug, Single End" | |
| "6 Rectangular Connectors - Housings Plug Orange 0.236"" (6.00mm)" | |
| "6 Rectangular Connectors - Housings Receptacle Orange 0.236"" (6.00mm)" | |
| "8 Rectangular Connectors - Housings Plug Orange 0.236"" (6.00mm)" | |
| "8 Rectangular Connectors - Housings Receptacle Orange 0.236"" (6.00mm)" | |
| "9 Rectangular Connectors - Housings Plug Orange 0.236"" (6.00mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 4 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 5 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 6 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 7 position 0.197"" (5.00mm)" | |
| "Pin Receptacle Connector 0.008"" ~ 0.013"" (0.20mm ~ 0.33mm) Standard Tail Press-Fit" | |
| "Pin Receptacle Connector 0.012"" ~ 0.017"" (0.30mm ~ 0.43mm) No Tail Press-Fit, Hex" | |
| 10 Position Circular Connector Plug, Male Pins Solder Cup | |
| 10 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 10 Position Rectangular Plug Connector IDC Tin 28 AWG | |
| 10 Position Ribbon Cable, DIP Header Connector Red IDC 28 AWG, Stranded or Solid Through Hole, Press-Fit | |
| 10 Position Spring Piston Connector Surface Mount | |
| 10 Position Spring Piston Connector Through Hole | |
| 10 Stud Spade Terminal Connector Crimp 10-12 AWG | |
| 10 Stud Spade Terminal Connector Crimp 14-16 AWG | |
| 10 Stud Spade Terminal Connector Crimp 18-22 AWG | |
| 100 (4 x 25) Pos QFP Socket Tin-Lead Through Hole | |
| 100 Position Rectangular Receptacle Connector IDC Gold 30 AWG | |
| 12 Position Rectangular Plug Connector IDC Tin 28 AWG | |
| 12 Position Ribbon Cable, DIP Header Connector Red IDC 28 AWG, Stranded or Solid Through Hole, Press-Fit | |
| 14 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 14 Position Rectangular Plug Connector IDC Tin 28 AWG | |
| 14 Position Ribbon Cable, DIP Header Connector Red IDC 28 AWG, Stranded or Solid Through Hole, Press-Fit | |
| 144 (4 x 36) Pos QFP Socket Tin-Lead Through Hole | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 16 Position Rectangular Plug Connector IDC Tin 28 AWG | |
| 16 Position Ribbon Cable, DIP Header Connector Red IDC 28 AWG, Stranded or Solid Through Hole, Press-Fit | |
| 160 (4 x 40) Pos QFP Socket Tin-Lead Through Hole | |
| 18 Position Rectangular Plug Connector IDC Tin 28 AWG | |
| 18 Position Ribbon Cable, DIP Header Connector Red IDC 28 AWG, Stranded or Solid Through Hole, Press-Fit | |
| 2 Position Circular Connector Plug, Male Pins Solder Cup | |
| 2 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 2 Position Circular Connector Receptacle, Female Sockets Solder | |
| 2 Position Spring Piston Connector Surface Mount | |
| 2 Position Spring Piston Connector Through Hole | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 26 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male | |
| 288 Position DIMM DDR4 SDRAM Socket Surface Mount | |
| 3 Position Circular Connector Plug, Male Pins Solder Cup | |
| 3 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 3 Position Circular Connector Receptacle, Female Sockets Solder | |
| 3 Position Spring Piston Connector Surface Mount | |
| 3 Position Spring Piston Connector Through Hole | |
| 32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Surface Mount | |
| 4 Position Circular Connector Plug, Male Pins Solder Cup | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder | |
| 4 Position Spring Piston Connector Surface Mount | |
| 4 Position Spring Piston Connector Through Hole | |
| 44 (4 x 11) Pos PLCC Socket Tin-Lead Through Hole | |
| 5 Position Circular Connector Plug, Male Pins Solder Cup | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder | |
| 5 Position Spring Piston Connector Surface Mount | |
| 5 Position Spring Piston Connector Through Hole | |
| 6 Position Circular Connector Plug, Male Pins Solder Cup | |
| 6 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 6 Position Circular Connector Receptacle, Female Sockets Solder | |
| 6 Position Spring Piston Connector Surface Mount | |
| 6 Position Spring Piston Connector Through Hole | |
| 6 Stud Spade Terminal Connector Crimp 10-12 AWG | |
| 6 Stud Spade Terminal Connector Crimp 14-16 AWG | |
| 6 Stud Spade Terminal Connector Crimp 18-22 AWG | |
| 64 Position Spring Piston Connector Through Hole | |
| 7 Position Circular Connector Plug, Male Pins Solder Cup | |
| 7 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 7 Position Circular Connector Receptacle, Female Sockets Solder | |
| 7 Position Spring Piston Connector Surface Mount | |
| 72 Position SIMM RAM Socket Through Hole, 22° Angle | |
| 8 Position Circular Connector Plug, Male Pins Solder Cup | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder | |
| 8 Position Spring Piston Connector Surface Mount | |
| 8 Position Spring Piston Connector Through Hole | |
| 8 Stud Spade Terminal Connector Crimp 10-12 AWG | |
| 8 Stud Spade Terminal Connector Crimp 14-16 AWG | |
| 8 Stud Spade Terminal Connector Crimp 18-22 AWG | |
| 89 (83 + 6 Power) Position Connector Differential Pair Array, Male Through Hole, Press-Fit Tin | |
| 9 Position Circular Connector Plug, Male Pins Solder Cup | |
| 9 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 9 Position Circular Connector Receptacle, Female Sockets Solder | |
| 9 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female | |
| 9 Position Spring Piston Connector Surface Mount | |
| Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To N Plug, Male Pin 50Ohm | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| CONN D-SUB PLG 15POS PNL MNT IDC | |
| CONN D-SUB PLG 25POS PNL MNT IDC | |
| CONN DUST COVER SILVER | |
| CONN PLUG MALE 3P GOLD SLDR CUP | |
| CONN PLUG MALE 4P GOLD SLDR CUP | |
| CONN PLUG MALE 5P GOLD SLDR CUP | |
| CONN PLUG MALE 6P GOLD SLDR CUP | |
| CONN RCPT FMALE 14P SOLDER CUP | |
| CONN RCPT FMALE 2P GOLD SLDR CUP | |
| CONN RCPT FMALE 2POS GOLD SOLDER | |
| CONN RCPT FMALE 3P GOLD SLDR CUP | |
| CONN RCPT FMALE 3POS GOLD SOLDER | |
| CONN RCPT FMALE 4P GOLD SLDR CUP | |
| CONN RCPT FMALE 4POS GOLD SOLDER | |
| CONN RCPT FMALE 5P GOLD SLDR CUP | |
| CONN RCPT FMALE 5POS GOLD SOLDER | |
| CONN RCPT FMALE 6P GOLD SLDR CUP | |
| CONN RCPT FMALE 6POS GOLD SOLDER | |
| CONN RCPT FMALE 7P GOLD SLDR CUP | |
| CONN RCPT FMALE 8P GOLD SLDR CUP | |
| CONN RCPT FMALE 9P GOLD SLDR CUP | |
| Connector Cap (Cover), Dust Silver | |
| Connector Cover For PQFP Devices | |
| Connector Header position | |
| Connector | |
| Coupler Fiber Optic Connector FC Receptacle To FC Receptacle Panel Mount, Bulkhead | |
| GI2.5 HDR ASS 8P BL NO BOSS TAPE | |
| KDKS1/35 LD 24VDC 4ZB | |
| Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| Pole Power Distribution Block | |
| Position Din Connector | |
| PTL 2X6 CAP PANEL MT GLW WIRE KE | |
| PTL 2X6 PLUG HSG GLW WIRE KEY D | |
| Rectangular Connectors - Housings | |
| Red 10 Stud Spade Terminal Connector Crimp 18-22 AWG | |
| Red 6 Stud Spade Terminal Connector Crimp 18-22 AWG | |
| Red 8 Stud Spade Terminal Connector Crimp 18-22 AWG | |
| Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp | |
| SCL 1.0 RCPT DR VT 060 SMT G3 TR | |
| SPRING-LOADED CONNECTOR WITH FLA | |
| SPRING-LOADED CONNECTOR WITH POI |
| << Prev | Next >> |