TE Connectivity Connector Hardware, Mounts, Locks & Retainers 829261-2

Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Tin Dimensions Product Length : 12.7 MM  [.5 INCH ] Thread Length : 7.9 MM  [.311 INCH ] Mechanical Attachment Thread Size : 4-40 UNC-2A (Male), 4-40 UNC-2B (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Tin Dimensions Product Length : 12.7 MM  [.5 INCH ] Thread Length : 7.9 MM  [.311 INCH ] Mechanical Attachment Thread Size : 4-40 UNC-2A (Male), 4-40 UNC-2B (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 829261-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
829261-2
Connector Hardware, Mounts, Locks & Retainers 829261-2
Body Features Primary Product Material : Brass Primary Product Plating Material : Tin Dimensions Product Length : 12.7 MM  [.5 INCH ] Thread Length : 7.9 MM  [.311 INCH ] Mechanical Attachment Thread Size : 4-40 UNC-2A (Male), 4-40 UNC-2B (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Brass
  • Primary Product Plating Material : Tin

Dimensions


  • Product Length : 12.7 MM  [.5 INCH ]
  • Thread Length : 7.9 MM  [.311 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC-2A (Male), 4-40 UNC-2B (Female)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2000

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 829261-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
829261-2
D-Sub Connectors 829261-2
HD.FEMALE SCREWLOCK

HD.FEMALE SCREWLOCK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
829261-2
D-Sub Connectors 829261-2
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Jackscrews - 829261-2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
829261-2-ND
D-Sub, D-Shaped Connector Jackscrews 829261-2-ND
Jackscrew Socket For AMPLIMITE Series HD

Jackscrew Socket For AMPLIMITE Series HD

Buy Now Datasheet
D-Sub, D-Shaped Connector Jackscrews - 829261-2 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
829261-2
D-Sub, D-Shaped Connector Jackscrews 829261-2
CONN D-SUB HD FEMALE SCREW LOCK

CONN D-SUB HD FEMALE SCREW LOCK

Supplier's Site Datasheet
Screwlock, Receptacle, 4-40Unc, 12.7Mm; Accessory Type Amp - Te Connectivity - 23T9837 - Newark, An Avnet Company
Chicago, IL, United States
Screwlock, Receptacle, 4-40Unc, 12.7Mm; Accessory Type Amp - Te Connectivity
23T9837
Screwlock, Receptacle, 4-40Unc, 12.7Mm; Accessory Type Amp - Te Connectivity 23T9837
SCREWLOCK, RECEPTACLE, 4-40UNC, 12.7MM; Accessory Type:Screwlock; For Use With:AMP AMPLIMITE Series Connectors; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Product Range:AMPLIMITE HD Series RoHS Compliant: Yes

SCREWLOCK, RECEPTACLE, 4-40UNC, 12.7MM; Accessory Type:Screwlock; For Use With:AMP AMPLIMITE Series Connectors; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Product Range:AMPLIMITE HD Series RoHS Compliant: Yes

Supplier's Site Datasheet
CONN D-SUB HD FEMALE SCREW LOCK - 792-829261-2 - Utmel Electronic Limited
Hong Kong, China
CONN D-SUB HD FEMALE SCREW LOCK
792-829261-2
CONN D-SUB HD FEMALE SCREW LOCK 792-829261-2
CONN D-SUB HD FEMALE SCREW LOCK

CONN D-SUB HD FEMALE SCREW LOCK

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 829261-2 829261-2 829261-2-ND 829261-2 23T9837 792-829261-2
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews D-Sub, D-Shaped Connector Jackscrews Screwlock, Receptacle, 4-40Unc, 12.7Mm; Accessory Type Amp - Te Connectivity CONN D-SUB HD FEMALE SCREW LOCK
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products