Switchcraft, Inc. Circular Connector Assemblies 8282-5SG-3DC

Description
5 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1289-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1289-ND
Circular Connector Assemblies SC1289-ND
5 Position Circular Connector Receptacle, Female Sockets Solder Cup

5 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Receptacle Size 20, 5 Position Cable; Product Range Switchcraft/conxall - 93F7228 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 5 Position Cable; Product Range Switchcraft/conxall
93F7228
Circular Connector Receptacle Size 20, 5 Position Cable; Product Range Switchcraft/conxall 93F7228
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 5 POSITION CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 5 POSITION CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1289-ND 93F7228
Product Name Circular Connector Assemblies Circular Connector Receptacle Size 20, 5 Position Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - BNC - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details