CONN HEADER R/A 6POS 5MM Product overview: 828801-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-828801-2 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 6 position 0.197"" (5.00mm)"
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Contact Type: Female Socket
Contact Length - Mating: 0.120" (3.05mm)
Contact Length - Post: 0.102" (2.60mm)
Insulation Height: 0.228" (5.80mm)
Features: N-Channel 800 V 4.5A (Tc) 25W (Tc) Through Hole PG-TO220-3-FP
AUTOMOTIVE CONN, R/A, PLUG, 2POS; Product Range:Timer Connector System Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:PBT (PolybutyleneRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 314-828801-2 | 828801-2-ND | 18AH0513 | |
| Product Name | Electronic Connector | Headers, Male Pins | Connectors,Interconnects | Automotive Conn, R/a, Plug, 2Pos; Product Range Amp - Te Connectivity |
| Gender | Male / Plug | |||
| Termination | Solder | |||
| Connector Type | Header Connector; Plug | Automotive Connector |