Switchcraft, Inc. 1/4" Female Cable Mount Jack 830

Description
Phone jack
Request a Quote Datasheet
Description
Phone jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone jack

Phone jack

Supplier's Site
1/4
Villa Park, IL, USA
1/4" Female Cable Mount Jack
830
1/4" Female Cable Mount Jack 830
3-Conductor, Black handle; screw terminals Extension Jax® jacks are connected to the end of a cable. 2- and 3-conductor jacks mate with standard commercial phone plugs, and have a sturdy cable clamp strain relief, knurled shielded or molded black plastic handles, and a screw type solder terminal. All internal parts are interlocked. Note: See locking phone plugs section.

3-Conductor, Black handle; screw terminals
Extension Jax® jacks are connected to the end of a cable. 2- and 3-conductor jacks mate with standard commercial phone plugs, and have a sturdy cable clamp strain relief, knurled shielded or molded black plastic handles, and a screw type solder terminal. All internal parts are interlocked. Note: See locking phone plugs section.

Supplier's Site
Audio & Video Connectors - 830 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
830
Audio & Video Connectors 830
EXTENSION JAX, RoHS

EXTENSION JAX, RoHS

Buy Now
Singapore, Singapore
Electronic Connector
434-830
Electronic Connector 434-830
Conn 1/4" Extension Jack F 3 POS Screw ST Cable Mount 3 Terminal 1 Port Product overview: 830 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-830 can be used for catalog matching and distributor lookup.

Conn 1/4" Extension Jack F 3 POS Screw ST Cable Mount 3 Terminal 1 Port Product overview: 830 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-830 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Connectors - SC1041-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1041-ND
Audio Connectors SC1041-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Screw"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Screw"

Buy Now Datasheet
Barrel - Barrel - Audio Connectors - 830 - 858361-830 - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - 830
858361-830
Barrel - Barrel - Audio Connectors - 830 858361-830
Manufacturer: Switchcraft Inc. Win Source Part Number: 858361-830 Series: Extension Jax® Features: 6.35mm (0.250", 1/4") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Screw Package: Bulk Mounting: Free Hanging (In-Line) Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 830SC, SC1041

Manufacturer: Switchcraft Inc.
Win Source Part Number: 858361-830
Series: Extension Jax®
Features: 6.35mm (0.250", 1/4") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Screw
Package: Bulk
Mounting: Free Hanging (In-Line)
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 830SC, SC1041

Buy Now Datasheet
No. Of Contacts Switchcraft/conxall - 31AC4909 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Switchcraft/conxall
31AC4909
No. Of Contacts Switchcraft/conxall 31AC4909
No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Copper Alloy Body; Product Range:- RoHS Compliant: Yes

No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Copper Alloy Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 830 830 830 434-830 SC1041-ND 858361-830 31AC4909
Product Name 1/4" Female Cable Mount Jack Audio & Video Connectors Electronic Connector Audio Connectors Barrel - Barrel - Audio Connectors - 830 No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products