TE Connectivity Connector Hardware, Mounts, Locks & Retainers 828102-1

Description
Body Features Primary Product Material : Brass Dimensions Product Length : 11.2 MM  [.441 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A (Male), 4-40 UNC 2B (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Brass Dimensions Product Length : 11.2 MM  [.441 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A (Male), 4-40 UNC 2B (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 828102-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
828102-1
Connector Hardware, Mounts, Locks & Retainers 828102-1
Body Features Primary Product Material : Brass Dimensions Product Length : 11.2 MM  [.441 INCH ] Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A (Male), 4-40 UNC 2B (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Brass

Dimensions


  • Product Length : 11.2 MM  [.441 INCH ]
  • Thread Length : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC 2A (Male), 4-40 UNC 2B (Female)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Jackscrews - A105108-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A105108-ND
D-Sub, D-Shaped Connector Jackscrews A105108-ND
Jackscrew Socket For D-Sub Front Panel Mount Connectors

Jackscrew Socket For D-Sub Front Panel Mount Connectors

Buy Now Datasheet
D-Sub Connectors - 828102-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
828102-1
D-Sub Connectors 828102-1
HD-20SCHRAUB-SICHRG

HD-20SCHRAUB-SICHRG

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
828102-1
D-Sub Connectors 828102-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Jackscrews - 828102-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
828102-1
D-Sub, D-Shaped Connector Jackscrews 828102-1
CONN D-SUB FEMALE SCREW LOCK

CONN D-SUB FEMALE SCREW LOCK

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 828102-1 A105108-ND 828102-1 828102-1
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218748-2 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
3 suppliers
D-Shaped Connectors - 1218442-5 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Data Bus Connectors - 020929-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers