Keystone Electronics Corp. Quick Connects, Quick Disconnect Connectors 8294

Description
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 36-8294-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
36-8294-ND
Quick Connects, Quick Disconnect Connectors 36-8294-ND
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8294
Terminals 8294
Terminals FML SLD TRM 16/14AWG

Terminals FML SLD TRM 16/14AWG

Buy Now Datasheet
Terminal, Female Disconnect, 6.4Mm, Blue; Product Range Keystone - 99H9202 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 6.4Mm, Blue; Product Range Keystone
99H9202
Terminal, Female Disconnect, 6.4Mm, Blue; Product Range Keystone 99H9202
TERMINAL, FEMALE DISCONNECT, 6.4MM, BLUE; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 6.4MM, BLUE; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 36-8294-ND 8294 99H9202
Product Name Quick Connects, Quick Disconnect Connectors Terminals Terminal, Female Disconnect, 6.4Mm, Blue; Product Range Keystone
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
M39029 Connectors, Size 8 Socket 50 ohm - 190739 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details