Conxall Corporation Circular Connector Assemblies 8280-8PG-318

Description
8 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 8280-8PG-318-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
8280-8PG-318-ND
Circular Connector Assemblies 8280-8PG-318-ND
8 Position Circular Connector Receptacle, Male Pins Crimp

8 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Circular Conn, Rcpt, 8Pos, Crimp, Cable; Product Range Switchcraft/conxall - 26C0947 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8Pos, Crimp, Cable; Product Range Switchcraft/conxall
26C0947
Circular Conn, Rcpt, 8Pos, Crimp, Cable; Product Range Switchcraft/conxall 26C0947
CIRCULAR CONN, RCPT, 8POS, CRIMP, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 8POS, CRIMP, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8280-8PG-318-ND 26C0947
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 8Pos, Crimp, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data