TE Connectivity Connector Hardware, Mounts, Locks & Retainers 829068-1

Description
Body Features Primary Product Material : Brass Dimensions Product Length : 11.2 MM  [.44 INCH ] Mechanical Attachment Thread Size : M3 Product Type Features Connector Hardware Accessory Type : Screwlock Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Brass Dimensions Product Length : 11.2 MM  [.44 INCH ] Mechanical Attachment Thread Size : M3 Product Type Features Connector Hardware Accessory Type : Screwlock Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 829068-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
829068-1
Connector Hardware, Mounts, Locks & Retainers 829068-1
Body Features Primary Product Material : Brass Dimensions Product Length : 11.2 MM  [.44 INCH ] Mechanical Attachment Thread Size : M3 Product Type Features Connector Hardware Accessory Type : Screwlock Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Brass

Dimensions


  • Product Length : 11.2 MM  [.44 INCH ]

Mechanical Attachment


  • Thread Size : M3

Product Type Features


  • Connector Hardware Accessory Type : Screwlock
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Jackscrews - A129109-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A129109-ND
D-Sub, D-Shaped Connector Jackscrews A129109-ND
Jackscrew Socket For D-Sub Front Panel Mount Connectors

Jackscrew Socket For D-Sub Front Panel Mount Connectors

Buy Now Datasheet
D-Sub Connectors - 829068-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
829068-1
D-Sub Connectors 829068-1
HD SCHRAUB-SICHERG

HD SCHRAUB-SICHERG

Buy Now
D-Sub, D-Shaped Connector Jackscrews - 829068-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
829068-1
D-Sub, D-Shaped Connector Jackscrews 829068-1
HD SCHRAUB-SICHERG

HD SCHRAUB-SICHERG

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 829068-1 A129109-ND 829068-1 829068-1
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1589514-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
D-Shaped Connectors - 1-2157481-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
3 suppliers
D-Sub Connector Assemblies - A114810-ND - DigiKey
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers