"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
CONN IC DIP SOCKET 28POS GOLD
DIP SOCKET, 28POS, 2.54MM; No. of Contacts:28Contacts;
DIP SOCKET, 28POS, 2.54MM; NO. OF CONTACTS:28CONTACTS;
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A121608-ND | 828-AG11D-ESL-LF | 52K4301 | 32208806 |
| Product Name | IC Sockets | Sockets for ICs, Transistors | Dip Socket, 28Pos, 2.54Mm; No. Of Contacts Amp - Te Connectivity | Connector/Terminal/Pin |
| Mounting | Through Hole |