TE Connectivity Electronic Connector 828801-5

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
316-828801-5
Electronic Connector 316-828801-5
14 Pos 5mm Pitch Shrouded Header, RA Solder Thru-Hole, Male Product overview: 828801-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-828801-5 can be used for catalog matching and distributor lookup.

14 Pos 5mm Pitch Shrouded Header, RA Solder Thru-Hole, Male Product overview: 828801-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-828801-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A126735-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A126735-ND
Headers, Male Pins A126735-ND
"Connector Header Through Hole, Right Angle 14 position 0.197"" (5.00mm)"

"Connector Header Through Hole, Right Angle 14 position 0.197"" (5.00mm)"

Buy Now Datasheet
Rectangular Connector, 14Pos, 5Mm, Tht; No. Of Contacts Amp - Te Connectivity - 52R4289 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Connector, 14Pos, 5Mm, Tht; No. Of Contacts Amp - Te Connectivity
52R4289
Rectangular Connector, 14Pos, 5Mm, Tht; No. Of Contacts Amp - Te Connectivity 52R4289
RECTANGULAR CONNECTOR, 14POS, 5MM, THT; No. of Contacts:14Contacts; Product Range:Junior Power Timer Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5mm; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

RECTANGULAR CONNECTOR, 14POS, 5MM, THT; No. of Contacts:14Contacts; Product Range:Junior Power Timer Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5mm; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site
2X 7P Messerlei 3,0 Amp - Te Connectivity - 42AJ7281 - Newark, An Avnet Company
Chicago, IL, United States
2X 7P Messerlei 3,0 Amp - Te Connectivity
42AJ7281
2X 7P Messerlei 3,0 Amp - Te Connectivity 42AJ7281
2X 7P MESSERLEI 3,0

2X 7P MESSERLEI 3,0

Supplier's Site
TE CONNECTIVITY / AMP 828801-5 CONN, RECTANGULAR, HEADER, 14POS, PCB - 792-828801-5 - Utmel Electronic Limited
Hong Kong, China
TE CONNECTIVITY / AMP 828801-5 CONN, RECTANGULAR, HEADER, 14POS, PCB
792-828801-5
TE CONNECTIVITY / AMP 828801-5 CONN, RECTANGULAR, HEADER, 14POS, PCB 792-828801-5
TE CONNECTIVITY / AMP 828801-5 CONN, RECTANGULAR, HEADER, 14POS, PCB

TE CONNECTIVITY / AMP 828801-5 CONN, RECTANGULAR, HEADER, 14POS, PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 828801-5 316-828801-5 A126735-ND 52R4289 42AJ7281 792-828801-5
Product Name Electronic Connector Headers, Male Pins Rectangular Connector, 14Pos, 5Mm, Tht; No. Of Contacts Amp - Te Connectivity 2X 7P Messerlei 3,0 Amp - Te Connectivity TE CONNECTIVITY / AMP 828801-5 CONN, RECTANGULAR, HEADER, 14POS, PCB
Gender Male / Plug
Termination Solder Through Hole Solder
Connector Type Header Connector; Plug Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data