Connectors
Connector Wire Seal Gray
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334448-828920-1
Category: Connectors, Interconnects>Circul
Packaging: Bag
Color: Gray
Accessory Type: Wire Seal
For Use With/Related Products: Circular Connector 2-4 Pos
Standard Package: 5,000
Material: Silicone Elastomer
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Other Part Number: -828920-1-CSI,A12203
Base Product Number: 828920
RoHS Status: ROHS3 Compliant
CONN DUMMY PLUG GRAY
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 828920-1 | A122032-ND | 1334448-828920-1 | 828920-1 |
| Product Name | Circular Connector Accessories | Connectors, Interconnects - Circular Connectors - Circular Connector Accessories | Circular Connector Accessories | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |