RECOM Power, Inc. DC DC Converters REM10-1212S/A/CTRL

Description
Isolated Module DC DC Converter 1 Output 12V 830mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 830mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM10-1212S/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM10-1212S/A/CTRL-ND
DC DC Converters REM10-1212S/A/CTRL-ND
Isolated Module DC DC Converter 1 Output 12V 830mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 830mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.83A; Power Supply Approvals Recom Power - 40Y1065 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.83A; Power Supply Approvals Recom Power
40Y1065
Dc-Dc Converter, Medical, 12V, 0.83A; Power Supply Approvals Recom Power 40Y1065
DC-DC CONVERTER, MEDICAL, 12V, 0.83A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.83A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM10-1212S/A/CTRL-ND 40Y1065
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.83A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.8300 amps 0.8300 amps
Unlock Full Specs
to access all available technical data

Similar Products

240W Enclosed Frame Power Supply w/ PFC, Single Output - QGKF-240 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Board Mount
Features Power Factor Correction
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details